Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Network Speeds | 10Mbps 100Mbps |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Ethernet Switch, Managed, 8 Port, Dual Power, 12 to 48 VDC, RS20 Series | Hirschmann RS20-0800T1T1SDAE | RS Americas |
Switch, N/W, 8 Port, 100Mbps, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a RS20-0800T1T1SDAE?
Additional datasheets, footprints and schematics for RS20-0800T1T1SDAE are listed on our Part Details page. You can also find images and similar parts to RS20-0800T1T1SDAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS20-0800T1T1SDAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS20-0800T1T1SDAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS20-0800T1T1SDAE fall under?
The RS20-0800T1T1SDAE is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to RS20-0800T1T1SDAE when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS20-0800T1T1SDAE you can contact the distributor directly for product support, shipping queries etc.
Is the RS20-0800T1T1SDAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS20-0800T1T1SDAE have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for RS20-0800T1T1SDAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS20-0800T1T1SDAE often in real-time on the comparison pages.
What if I can't find stock of RS20-0800T1T1SDAE?
You can fill out our help required form which you can use to request a quote for RS20-0800T1T1SDAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.