Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 800V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 500ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins, 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 105°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 500ns |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a RS1K R2?
Additional datasheets, footprints and schematics for RS1K R2 are listed on our Part Details page. You can also find images and similar parts to RS1K R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1K R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1K R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1K R2 fall under?
The RS1K R2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RS1K R2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1K R2 you can contact the distributor directly for product support, shipping queries etc.
Is the RS1K R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1K R2 have stock available?
There is no stock from authorised distributors for RS1K R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1K R2 often in real-time on the comparison pages.
What if I can't find stock of RS1K R2?
You can fill out our help required form which you can use to request a quote for RS1K R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.