Status: | Unknown |
---|---|
Series: | RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
RoHS: | Unknown |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
26,365
in stock
|
Buy Now | |
Avnet America
from US$0.0316
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
26,365
in stock
|
Buy Now | |
element14
from US$0.09
|
26,365
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0380
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in fast switching rectification of power supply, inverters, converters, and freewheeling diodes for consumer, automotive and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
RS1A, RS1B, RS1D, RS1G, RS1J, RS1K |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Switching 50V 1A 2-Pin SMA T/R | Avnet America |
Diode, Fast, 1A, 50V, Surface Mount- Smd | Newark Electronics |
DIODE, FAST, 1A, 50V, SMD | element14 |
RS1A Series 50 V 1 A Surface Mount Fast Switching Rectifier - DO-214AC | Future Electronics |
1.0A 50V FS DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a RS1A-E3/5AT?
Additional datasheets, footprints and schematics for RS1A-E3/5AT are listed on our Part Details page. You can also find images and similar parts to RS1A-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS1A-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS1A-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS1A-E3/5AT fall under?
The RS1A-E3/5AT is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to RS1A-E3/5AT when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS1A-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the RS1A-E3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS1A-E3/5AT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RS1A-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS1A-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of RS1A-E3/5AT?
You can fill out our help required form which you can use to request a quote for RS1A-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.