Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Panel |
---|---|
Socket Terminals | Screw |
No. of Pins | 11 |
Accessory Type | Relay Socket |
Contact Configuration | 3PDT |
For Use With | 11-Pin Octal Relays |
No. of Poles | 3 |
Relay Socket | Newark Electronics |
Where can I find additional details, specifications and documents for a RS-11B?
Additional datasheets, footprints and schematics for RS-11B are listed on our Part Details page. You can also find images and similar parts to RS-11B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS-11B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS-11B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS-11B fall under?
The RS-11B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RS-11B when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS-11B you can contact the distributor directly for product support, shipping queries etc.
Is the RS-11B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS-11B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RS-11B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS-11B often in real-time on the comparison pages.
What if I can't find stock of RS-11B?
You can fill out our help required form which you can use to request a quote for RS-11B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.