Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
543
in stock
|
Buy Now | |
element14
from US$1.26
|
543
in stock
|
Buy Now | |
Farnell
from US$1.41
|
543
in stock
|
Buy Now | |
RS Americas
from US$1.20
|
265
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
58
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now |
Resistance | 47ohm |
---|---|
Product Range | RS Series |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
MIL Spec | MIL-PRF-26 |
Wirewound Resistor, 47 Ohm, 3W, 1% | Newark Electronics |
WIREWOUND RESISTOR, 47 OHM, 3W, 1% | element14 |
Resistor, Wirewound, Res 47 Ohms, Pwr-Rtg 3 W, Tol 1%, Axial, Silicone, Military | Vishay Dale RS02B47R00FE12 | RS Americas |
Res Wirewound 47 Ohm 1% 3W ±20ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole Bulk | Avnet America |
Resistor, Wirewound | RS |
RS Series 3 W 47 Ohm â–’1 % â–’20 ppm/â–‘C Silicon Coated Wirewound Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a RS02B47R00FE12?
Additional datasheets, footprints and schematics for RS02B47R00FE12 are listed on our Part Details page. You can also find images and similar parts to RS02B47R00FE12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS02B47R00FE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS02B47R00FE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS02B47R00FE12 fall under?
The RS02B47R00FE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RS02B47R00FE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS02B47R00FE12 you can contact the distributor directly for product support, shipping queries etc.
Is the RS02B47R00FE12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS02B47R00FE12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for RS02B47R00FE12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS02B47R00FE12 often in real-time on the comparison pages.
What if I can't find stock of RS02B47R00FE12?
You can fill out our help required form which you can use to request a quote for RS02B47R00FE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.