RS02B110R0FE12 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 110 OHM 3W 1%

Status: Unknown
Series: RS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$1.30
92
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.21
92
in stock
Buy Now
Logo for element14
element14
from US$1.15
92
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.45
39
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 110ohm
Product Range RS Series
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2Pins

Alternative Descriptions

Wirewound Resistor, 110 Ohm, 3W, 1% | Newark Electronics
WIREWOUND RESISTOR, 110 OHM, 3W, 1% | element14
Resistor, Wirewound, Res 110 Ohms, Pwr-Rtg3 W, Tol 1%, Axial, Bulk | Vishay Dale RS02B110R0FE12 | RS Americas
Resistor, 110 Ohm, ± 1%, 3 W, Axial Leaded, Wirewound, Power | Avnet America
Resistor, 110 Ohm, � 1%, 3 W, Axial Leaded, Wirewound, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RS02B110R0FE12?

Additional datasheets, footprints and schematics for RS02B110R0FE12 are listed on our Part Details page. You can also find images and similar parts to RS02B110R0FE12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RS02B110R0FE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS02B110R0FE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RS02B110R0FE12 fall under?

The RS02B110R0FE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RS02B110R0FE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RS02B110R0FE12 you can contact the distributor directly for product support, shipping queries etc.

Is the RS02B110R0FE12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RS02B110R0FE12 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for RS02B110R0FE12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RS02B110R0FE12 often in real-time on the comparison pages.

What if I can't find stock of RS02B110R0FE12?

You can fill out our help required form which you can use to request a quote for RS02B110R0FE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay