RS02B100R0FE70 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 100 OHM 3W ±1%

Status: Unknown
Series: RS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$1.12
543
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.10
543
in stock
Buy Now
Logo for element14
element14
from US$0.79
543
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 100ohm
Product Range RS Series
Power Rating 3W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2Pins

Alternative Descriptions

Wirewound Resistor, 100 Ohm, 3W, ±1% | Newark Electronics
WIREWOUND RESISTOR, 100 OHM, 3W, ±1% | element14
RS02B Series 100 Ohm ▒1% 3 W ▒20 ppm/░C Axial Silicone Coated Wirewound Resistor | Future Electronics
Resistor, 100 Ohm, ± 1%, 3 W, Axial Leaded, Wirewound, Power | Avnet America
Wirewound Resistors - Through Hole 3watts 100ohms 1% | Vishay Dale RS02B100R0FE70 | RS Americas
Resistor, 100 Ohm, � 1%, 3 W, Axial Leaded, Wirewound, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RS02B100R0FE70?

Additional datasheets, footprints and schematics for RS02B100R0FE70 are listed on our Part Details page. You can also find images and similar parts to RS02B100R0FE70 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RS02B100R0FE70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS02B100R0FE70 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RS02B100R0FE70 fall under?

The RS02B100R0FE70 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RS02B100R0FE70 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RS02B100R0FE70 you can contact the distributor directly for product support, shipping queries etc.

Is the RS02B100R0FE70 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RS02B100R0FE70 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RS02B100R0FE70.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RS02B100R0FE70 often in real-time on the comparison pages.

What if I can't find stock of RS02B100R0FE70?

You can fill out our help required form which you can use to request a quote for RS02B100R0FE70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay