RS01A1R000FE70 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 1 OHM 1W ±1%

Status: Unknown
Series: RS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$1.20
670
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.23
670
in stock
Buy Now
Logo for element14
element14
from US$0.87
670
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.77
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.14
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1ohm
Product Range RS Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2Pins

Alternative Descriptions

Wirewound Resistor, 1 Ohm, 1W, ±1% | Newark Electronics
WIREWOUND RESISTOR, 1 OHM, 1W, ±1% | element14
RS Series 11.1 x 2.39 mm 1 W 1 Ohm ▒1 % ▒50 ppm/░C Axial Wirewound Resistor | Future Electronics
Resistor, 1 Ohm, ± 1%, 1 W, Axial Leaded, Wirewound, Power | Avnet America
1 OHM 1% 1W | TTI Europe
Resistor, 1 Ohm, � 1%, 1 W, Axial Leaded, Wirewound, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RS01A1R000FE70?

Additional datasheets, footprints and schematics for RS01A1R000FE70 are listed on our Part Details page. You can also find images and similar parts to RS01A1R000FE70 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RS01A1R000FE70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS01A1R000FE70 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RS01A1R000FE70 fall under?

The RS01A1R000FE70 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RS01A1R000FE70 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RS01A1R000FE70 you can contact the distributor directly for product support, shipping queries etc.

Is the RS01A1R000FE70 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RS01A1R000FE70 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RS01A1R000FE70.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RS01A1R000FE70 often in real-time on the comparison pages.

What if I can't find stock of RS01A1R000FE70?

You can fill out our help required form which you can use to request a quote for RS01A1R000FE70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay