Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Resistance | 5ohm |
---|---|
Product Range | RS Series |
Power Rating | 10W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Wirewound |
No. of Pins | 2Pins |
WIREWOUND RESISTOR, 5 OHM, 10W, ±1% | element14 |
Wirewound Resistor, 5 Ohm, 10W, ±1% | Newark Electronics |
RS Series 10W 5 ohms 1% 50ppm Wirewound Resistor | Future Electronics |
Res Wirewound 5 Ohm 1% 10W ±50ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a RS0105R000FE73?
Additional datasheets, footprints and schematics for RS0105R000FE73 are listed on our Part Details page. You can also find images and similar parts to RS0105R000FE73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS0105R000FE73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS0105R000FE73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS0105R000FE73 fall under?
The RS0105R000FE73 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RS0105R000FE73 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS0105R000FE73 you can contact the distributor directly for product support, shipping queries etc.
Is the RS0105R000FE73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS0105R000FE73 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RS0105R000FE73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS0105R000FE73 often in real-time on the comparison pages.
What if I can't find stock of RS0105R000FE73?
You can fill out our help required form which you can use to request a quote for RS0105R000FE73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.