Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$1.48
Resistance | 30ohm |
---|---|
Product Range | RS Series |
Power Rating | 10W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Type | Ceramic |
Body Material | Ceramic |
Resistor Wirewound Res 30 Ohms Pwr-Rtg 10 W Tol 1% Axial Bulk | Future Electronics |
Resistor, Wirewound, Res 30 Ohms, Pwr-Rtg 10 W, Tol 1%, Axial, Bulk | Vishay Dale RS01030R00FE12 | RS Americas |
Wirewound Resistor, 30 Ohm, 10W, 1% | Newark Electronics |
Res Wirewound 30 Ohm 1% 10W ±20ppm/°C Ceramic Hi Temp Sil AXL Thru-Hole Bulk | Avnet America |
41K9231 | element14 |
WIREWOUND RESISTOR, 30 OHM, 10W, 1% | Farnell |
Where can I find additional details, specifications and documents for a RS01030R00FE12?
Additional datasheets, footprints and schematics for RS01030R00FE12 are listed on our Part Details page. You can also find images and similar parts to RS01030R00FE12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS01030R00FE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS01030R00FE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS01030R00FE12 fall under?
The RS01030R00FE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RS01030R00FE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS01030R00FE12 you can contact the distributor directly for product support, shipping queries etc.
Is the RS01030R00FE12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS01030R00FE12 have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RS01030R00FE12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS01030R00FE12 often in real-time on the comparison pages.
What if I can't find stock of RS01030R00FE12?
You can fill out our help required form which you can use to request a quote for RS01030R00FE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.