Status: | Unknown |
---|---|
Series: | RS Series |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
No stock
|
Buy Now | |
element14
from US$1.47
|
538
in stock
|
Buy Now | |
Farnell
from US$2.17
|
357
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
181
in stock
|
Buy Now | |
RS Americas
from US$1.98
|
121
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | RS Series |
Power Rating | 10W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Ceramic |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 250°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +250°C |
Resistor Mounting | Through Hole |
Resistance:100ohm | element14 |
RES, 100R, 1%, 10W, AXIAL, CERAMIC | Farnell |
Wirewound Resistor, 100 Ohm, 10W, 1% | Newark Electronics |
Resistor, Wirewound, Res 100 Ohms, Pwr-Rtg10 W, Tol 1%, Axial, Bulk | Vishay Dale RS010100R0FE12 | RS Americas |
Resistor | Future Electronics |
Resistor, 100 Ohm, ± 1%, 10 W, Axial Leaded, Wirewound, Power | Avnet America |
Where can I find additional details, specifications and documents for a RS010100R0FE12?
Additional datasheets, footprints and schematics for RS010100R0FE12 are listed on our Part Details page. You can also find images and similar parts to RS010100R0FE12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RS010100R0FE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS010100R0FE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RS010100R0FE12 fall under?
The RS010100R0FE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RS010100R0FE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RS010100R0FE12 you can contact the distributor directly for product support, shipping queries etc.
Is the RS010100R0FE12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RS010100R0FE12 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for RS010100R0FE12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RS010100R0FE12 often in real-time on the comparison pages.
What if I can't find stock of RS010100R0FE12?
You can fill out our help required form which you can use to request a quote for RS010100R0FE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.