RS00550R00FE12 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 50 OHM 6.5W 1%

Status: Unknown
Series: RS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.42

Distributor Stock
Logo for Farnell
Farnell
from US$1.71
61
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.62
740
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.42
400
in stock
Buy Now
Logo for element14
element14
from US$1.51
61
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 50ohm
Product Range RS Series
Power Rating 5W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Ceramic
Body Material Ceramic

Alternative Descriptions

Wirewound Resistor, 50 Ohm, 6.5W, 1% | Newark Electronics
Resistor Wirewound Res 50 Ohms Pwr-Rtg 5 W Tol 1% Axial Bulk | Future Electronics
WIREWOUND RESISTOR, 50 OHM, 6.5W, 1% | element14
Resistor, Wirewound, Res 50 Ohms, Pwr-Rtg 5 W, Tol 1%, Axial, Bulk | Vishay Dale RS00550R00FE12 | RS Americas
Resistor, 50 Ohm, � 1%, 5 W, Axial Leaded, Wirewound, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RS00550R00FE12?

Additional datasheets, footprints and schematics for RS00550R00FE12 are listed on our Part Details page. You can also find images and similar parts to RS00550R00FE12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RS00550R00FE12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS00550R00FE12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RS00550R00FE12 fall under?

The RS00550R00FE12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RS00550R00FE12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RS00550R00FE12 you can contact the distributor directly for product support, shipping queries etc.

Is the RS00550R00FE12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RS00550R00FE12 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RS00550R00FE12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RS00550R00FE12 often in real-time on the comparison pages.

What if I can't find stock of RS00550R00FE12?

You can fill out our help required form which you can use to request a quote for RS00550R00FE12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay