RS005100K0FE73 Resistors by Vishay Intertechnology

WIREWOUND RESISTOR 100KOHM 5W 1%

Status: Unknown
Series: RS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Resistance 100kohm
Product Range RS Series
Power Rating 5W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Type Wirewound
No. of Pins 2

Alternative Descriptions

Wirewound Resistor, 100Kohm, 5W, 1% | Newark Electronics
Res Wirewound 100K Ohm 1% 5W ±20ppm/°C Ceramic Hi Temp Sil Axial Thru-Hole T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RS005100K0FE73?

Additional datasheets, footprints and schematics for RS005100K0FE73 are listed on our Part Details page. You can also find images and similar parts to RS005100K0FE73 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RS005100K0FE73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RS005100K0FE73 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RS005100K0FE73 fall under?

The RS005100K0FE73 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RS005100K0FE73 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RS005100K0FE73 you can contact the distributor directly for product support, shipping queries etc.

Is the RS005100K0FE73 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RS005100K0FE73 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RS005100K0FE73.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RS005100K0FE73 often in real-time on the comparison pages.

What if I can't find stock of RS005100K0FE73?

You can fill out our help required form which you can use to request a quote for RS005100K0FE73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay