Status: | Unknown |
---|---|
Series: | RRS Series |
RoHS: | Compliant |
Track Resistance | 40ohm |
---|---|
Power Rating | 500W |
Product Range | RRS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 40ohm |
Resistance Max | 40ohm |
RoHS Compliant | Yes |
Rheostat, Wirewound, 40 Ohm, 500W | Newark Electronics |
500 WATT MODEL R RHEOSTAT 10% | Ohmite RRS40RE | RS Americas |
RHEOSTAT, 40R, 10%, 500W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RRS40RE?
Additional datasheets, footprints and schematics for RRS40RE are listed on our Part Details page. You can also find images and similar parts to RRS40RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRS40RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRS40RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRS40RE fall under?
The RRS40RE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RRS40RE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRS40RE you can contact the distributor directly for product support, shipping queries etc.
Is the RRS40RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RRS40RE have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RRS40RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRS40RE often in real-time on the comparison pages.
What if I can't find stock of RRS40RE?
You can fill out our help required form which you can use to request a quote for RRS40RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.