Status: | Unknown |
---|---|
Series: | RRS Series |
RoHS: | Unknown |
Track Resistance | 1.5kohm |
---|---|
Power Rating | 500W |
Product Range | RRS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 1.5kohm |
RoHS Compliant | No |
Rheostat, Wirewound, 1.5Kohm, 500W | Newark Electronics |
500 WATT MODEL R RHEOSTAT 10% | Ohmite RRS1K5 | RS Americas |
Where can I find additional details, specifications and documents for a RRS1K5?
Additional datasheets, footprints and schematics for RRS1K5 are listed on our Part Details page. You can also find images and similar parts to RRS1K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRS1K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRS1K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRS1K5 fall under?
The RRS1K5 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RRS1K5 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRS1K5 you can contact the distributor directly for product support, shipping queries etc.
Is the RRS1K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRS1K5 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RRS1K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRS1K5 often in real-time on the comparison pages.
What if I can't find stock of RRS1K5?
You can fill out our help required form which you can use to request a quote for RRS1K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.