Status: | Unknown |
---|---|
Series: | RRS Series |
RoHS: | Compliant |
Track Resistance | 16ohm |
---|---|
Power Rating | 500W |
Product Range | RRS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 16ohm |
Resistance Max | 16ohm |
RoHS Compliant | Yes |
Rheostat, Wirewound, 16 Ohm, 500W | Newark Electronics |
500 WATT MODEL R RHEOSTAT 10% | Ohmite RRS16RE | RS Americas |
RHEOSTAT, 16R, 10%, 500W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RRS16RE?
Additional datasheets, footprints and schematics for RRS16RE are listed on our Part Details page. You can also find images and similar parts to RRS16RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRS16RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRS16RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRS16RE fall under?
The RRS16RE is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RRS16RE when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRS16RE you can contact the distributor directly for product support, shipping queries etc.
Is the RRS16RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RRS16RE have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RRS16RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRS16RE often in real-time on the comparison pages.
What if I can't find stock of RRS16RE?
You can fill out our help required form which you can use to request a quote for RRS16RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.