Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | DNRR Heavy Duty and RRAL Aluminum Relay Racks |
---|---|
Carrying Capacity | 800lb |
Wheel Diameter | 3" |
Product Range | - |
External Diameter | 3" |
Outer Diameter | 3" |
Casters | Newark Electronics |
CASTERS (4) LIGHT DUTY | Hammond Manufacturing RRLDCASTER | RS Americas |
Where can I find additional details, specifications and documents for a RRLDCASTER?
Additional datasheets, footprints and schematics for RRLDCASTER are listed on our Part Details page. You can also find images and similar parts to RRLDCASTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRLDCASTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRLDCASTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRLDCASTER fall under?
The RRLDCASTER is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to RRLDCASTER when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRLDCASTER you can contact the distributor directly for product support, shipping queries etc.
Is the RRLDCASTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRLDCASTER have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RRLDCASTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRLDCASTER often in real-time on the comparison pages.
What if I can't find stock of RRLDCASTER?
You can fill out our help required form which you can use to request a quote for RRLDCASTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.