Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
9,147
in stock
|
Buy Now | |
element14
from US$1.63
|
9,147
in stock
|
Buy Now | |
Farnell
from US$2.24
|
9,147
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
6,379
in stock
|
Buy Now | |
RS Americas
from US$1.63
|
4,451
in stock
|
Buy Now | |
Sager
from US$0.92
|
3,447
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Switch, Rocker, Dpst, 10A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, DPST, 10A, 250V, BLACK | element14 |
Switch, Rocker, DPST, ON-OFF, Round, Non-Illuminated, Black, O/I Legend,10A,125VAC, QC | ZF Electronics RRA32H3FBBNN | RS Americas |
Rocker Switches DPST ON-OFF 10A BLK | Sager |
Switch Rocker DPST ON/OFF 10A 125VAC | RS |
RR Series 10 A Non Lighted DPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
Where can I find additional details, specifications and documents for a RRA32H3FBBNN?
Additional datasheets, footprints and schematics for RRA32H3FBBNN are listed on our Part Details page. You can also find images and similar parts to RRA32H3FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRA32H3FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRA32H3FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRA32H3FBBNN fall under?
The RRA32H3FBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RRA32H3FBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRA32H3FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the RRA32H3FBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RRA32H3FBBNN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for RRA32H3FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRA32H3FBBNN often in real-time on the comparison pages.
What if I can't find stock of RRA32H3FBBNN?
You can fill out our help required form which you can use to request a quote for RRA32H3FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.