Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Red |
Product Range | RR Series |
Contact Current AC Max | 10A |
RoHS Compliant | Yes |
Switch, Rocker, SPST, ON-OFF, Round, Illuminated, Incand, Red, No Legend,10A,125VAC, QC | ZF Electronics RRA22H3BBRHN | RS Americas |
Round Rocker Switch/Zf Electronics Rohs Compliant: Yes |Zf RRA22H3BBRHN | Newark Electronics |
Rocker Switch SPST ON-OFF 10A RED | Future Electronics |
Rocker Switches SPST ON-OFF 10A RED | Sager |
Where can I find additional details, specifications and documents for a RRA22H3BBRHN?
Additional datasheets, footprints and schematics for RRA22H3BBRHN are listed on our Part Details page. You can also find images and similar parts to RRA22H3BBRHN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RRA22H3BBRHN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RRA22H3BBRHN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RRA22H3BBRHN fall under?
The RRA22H3BBRHN is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to RRA22H3BBRHN when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RRA22H3BBRHN you can contact the distributor directly for product support, shipping queries etc.
Is the RRA22H3BBRHN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RRA22H3BBRHN have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for RRA22H3BBRHN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RRA22H3BBRHN often in real-time on the comparison pages.
What if I can't find stock of RRA22H3BBRHN?
You can fill out our help required form which you can use to request a quote for RRA22H3BBRHN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.