Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0323
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
141,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0369
|
279,756
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
168,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,925
in stock
|
Buy Now | |
RS
from US$0.06
|
1,500
in stock
|
Buy Now | |
element14
from US$0.09
|
186
in stock
|
Buy Now | |
Farnell
from US$0.15
|
186
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0323
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 700mA |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
RR264 Series 400 V 1 A Surface Mount Rectifying Diode - PMDU | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode,400V,1A,SOD123 | RS |
RECTIFIER, SINGLE, 0.7A, 400V, SOD-123FL | element14 |
RECTIFY DIODE 1A 400V SOD123 FL | Rutronik |
Rectifier, Single, 0.7A, 400V, Sod-123Fl | Newark Electronics |
Diode Rectifying 400V 0.7A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RR264MM-400TR?
Additional datasheets, footprints and schematics for RR264MM-400TR are listed on our Part Details page. You can also find images and similar parts to RR264MM-400TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR264MM-400TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR264MM-400TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR264MM-400TR fall under?
The RR264MM-400TR is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RR264MM-400TR when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR264MM-400TR you can contact the distributor directly for product support, shipping queries etc.
Is the RR264MM-400TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR264MM-400TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for RR264MM-400TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR264MM-400TR often in real-time on the comparison pages.
What if I can't find stock of RR264MM-400TR?
You can fill out our help required form which you can use to request a quote for RR264MM-400TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.