Status: | Unknown |
---|---|
Series: | RR264 Series |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
372,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
69,641
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | RR264 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 25A |
Diode Type | Standard Recovery |
Forward Voltage | 1.1V |
Junction Temperature Tj Max | 150°C |
Termination Type | Surface Mount Device |
Diode Switching 1V 0.7A 2-Pin Pmdu T/R Rohs Compliant: Yes |Rohm RR264M-400TR | Newark Electronics |
RR264M Series 400 V 0.7 A Surface Mount Rectifier Diode - SOD-123 | Future Electronics |
ROHM RR264M-400TR, SMT Switching Diode, 400V 700mA, 2-Pin SOD-123 | ROHM Semiconductor RR264M-400TR | RS Americas |
DIODE, STANDARD, 0.7A, 400V | element14 |
Diode Switching 1V 0.7A 2-Pin PMDU T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RR264M-400TR?
Additional datasheets, footprints and schematics for RR264M-400TR are listed on our Part Details page. You can also find images and similar parts to RR264M-400TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR264M-400TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR264M-400TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR264M-400TR fall under?
The RR264M-400TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RR264M-400TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR264M-400TR you can contact the distributor directly for product support, shipping queries etc.
Is the RR264M-400TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR264M-400TR have stock available?
Authorised distributors including Newark Electronics, CoreStaff, Chip One Stop, Future Electronics and RS Americas have stock available or on a lead time for RR264M-400TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR264M-400TR often in real-time on the comparison pages.
What if I can't find stock of RR264M-400TR?
You can fill out our help required form which you can use to request a quote for RR264M-400TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.