Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
CPU Type | Intel Atom C3538 Quad Core |
---|---|
RAM Memory | 2GB |
No. of Users | 40 to 80 |
Internal Memory Capacity | 144TB |
Total Maximum Capacity with Expansion | 144TB |
Drive Types Supported | SATA/SSD 3.5 |
Network Storage, 144Tb, Rack Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a RR231200-100NES?
Additional datasheets, footprints and schematics for RR231200-100NES are listed on our Part Details page. You can also find images and similar parts to RR231200-100NES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR231200-100NES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR231200-100NES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR231200-100NES fall under?
The RR231200-100NES is listed under Office, Computer & Networking Products > Networking Products > Network Attached Storage (NAS).
Can I view similar or alternative parts?
You can view similar parts to RR231200-100NES when available in the Network Attached Storage (NAS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR231200-100NES you can contact the distributor directly for product support, shipping queries etc.
Is the RR231200-100NES RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR231200-100NES have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RR231200-100NES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR231200-100NES often in real-time on the comparison pages.
What if I can't find stock of RR231200-100NES?
You can fill out our help required form which you can use to request a quote for RR231200-100NES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.