Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.47
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Sensor: magnetic field | Transfer Multisort Elektronik |
Tmr Dig Magnetic Sensor, -40 To 85Deg C | Newark Electronics |
TMR LGA4 Omnipolar Average Current < 50 | Rutronik |
Where can I find additional details, specifications and documents for a RR122-1B12-511?
Additional datasheets, footprints and schematics for RR122-1B12-511 are listed on our Part Details page. You can also find images and similar parts to RR122-1B12-511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR122-1B12-511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR122-1B12-511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR122-1B12-511 you can contact the distributor directly for product support, shipping queries etc.
Is the RR122-1B12-511 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RR122-1B12-511 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for RR122-1B12-511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR122-1B12-511 often in real-time on the comparison pages.
What if I can't find stock of RR122-1B12-511?
You can fill out our help required form which you can use to request a quote for RR122-1B12-511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.