Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Compliant |
Prices starting from US$137.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$137.96
|
No stock
|
Buy Now |
Kit Contents | 7500-Pcs of 0603 Size RR Series Resistors |
---|---|
Power Rating | 63mW |
Range of Resistor Values | 10kohm to 332kohm |
Resistance Tolerance | ± 0.5% |
No. of Items in Kit | 7500 |
Product Range | RR Series |
RoHS Compliant | Yes |
Resistor Kit, 0.063W, 0.5% | Newark Electronics |
Where can I find additional details, specifications and documents for a RR0816PD-KIT?
Additional datasheets, footprints and schematics for RR0816PD-KIT are listed on our Part Details page. You can also find images and similar parts to RR0816PD-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR0816PD-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816PD-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR0816PD-KIT fall under?
The RR0816PD-KIT is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to RR0816PD-KIT when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816PD-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the RR0816PD-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RR0816PD-KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RR0816PD-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR0816PD-KIT often in real-time on the comparison pages.
What if I can't find stock of RR0816PD-KIT?
You can fill out our help required form which you can use to request a quote for RR0816PD-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.