Status: | Unknown |
---|---|
Series: | RR Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 280kohm |
Product Range | RR Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 62.5mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Res, Thin Film, 280K, 0.1%, 0.0625W, 0603 | Newark Electronics |
RESISTOR, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a RR0816P-2803-B-T5-44D?
Additional datasheets, footprints and schematics for RR0816P-2803-B-T5-44D are listed on our Part Details page. You can also find images and similar parts to RR0816P-2803-B-T5-44D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR0816P-2803-B-T5-44D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0816P-2803-B-T5-44D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR0816P-2803-B-T5-44D fall under?
The RR0816P-2803-B-T5-44D is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RR0816P-2803-B-T5-44D when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR0816P-2803-B-T5-44D you can contact the distributor directly for product support, shipping queries etc.
Is the RR0816P-2803-B-T5-44D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RR0816P-2803-B-T5-44D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RR0816P-2803-B-T5-44D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR0816P-2803-B-T5-44D often in real-time on the comparison pages.
What if I can't find stock of RR0816P-2803-B-T5-44D?
You can fill out our help required form which you can use to request a quote for RR0816P-2803-B-T5-44D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.