Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resistance | 13kohm |
---|---|
Resistance Tolerance | ± 0.5% |
Power Rating | 63mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thin Film |
Resistor Type | Precision |
Voltage Rating | 25V |
RoHS Compliant | Yes |
RR Series 0402 0.063 W 13 kOhm ▒0.5 % ▒25 ppm/░C SMT Thin Film Chip Resistor | Future Electronics |
Resistor, Thin Film, 13Kohm, 63Mw, 0.5% | Newark Electronics |
TF0402 13K 0,5% 0,0625W TK25 | Rutronik |
Where can I find additional details, specifications and documents for a RR0510P-133-D?
Additional datasheets, footprints and schematics for RR0510P-133-D are listed on our Part Details page. You can also find images and similar parts to RR0510P-133-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RR0510P-133-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RR0510P-133-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RR0510P-133-D fall under?
The RR0510P-133-D is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RR0510P-133-D when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RR0510P-133-D you can contact the distributor directly for product support, shipping queries etc.
Is the RR0510P-133-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RR0510P-133-D have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics and Rutronik have stock available or on a lead time for RR0510P-133-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RR0510P-133-D often in real-time on the comparison pages.
What if I can't find stock of RR0510P-133-D?
You can fill out our help required form which you can use to request a quote for RR0510P-133-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.