Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +200°C |
Resistance | 100ohm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Temperature Sensing Range | -50°C to +200°C |
Where can I find additional details, specifications and documents for a RPT0K1.625.2K.A.385-4.H?
Additional datasheets, footprints and schematics for RPT0K1.625.2K.A.385-4.H are listed on our Part Details page. You can also find images and similar parts to RPT0K1.625.2K.A.385-4.H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPT0K1.625.2K.A.385-4.H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPT0K1.625.2K.A.385-4.H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPT0K1.625.2K.A.385-4.H fall under?
The RPT0K1.625.2K.A.385-4.H is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to RPT0K1.625.2K.A.385-4.H when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPT0K1.625.2K.A.385-4.H you can contact the distributor directly for product support, shipping queries etc.
Is the RPT0K1.625.2K.A.385-4.H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPT0K1.625.2K.A.385-4.H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RPT0K1.625.2K.A.385-4.H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPT0K1.625.2K.A.385-4.H often in real-time on the comparison pages.
What if I can't find stock of RPT0K1.625.2K.A.385-4.H?
You can fill out our help required form which you can use to request a quote for RPT0K1.625.2K.A.385-4.H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.