Status: | Unknown |
---|---|
Series: | RPS Series |
RoHS: | Compliant |
Track Resistance | 1.75kohm |
---|---|
Power Rating | 225W |
Product Range | RPS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Flatted |
RoHS Compliant | Yes |
Rheostat, 1K75, 225W, Panel | Newark Electronics |
225 WATT MODEL P RHEOSTAT 10% | Ohmite RPS1K75E | RS Americas |
RHEOSTAT, 1K75, 10%, 225W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RPS1K75E?
Additional datasheets, footprints and schematics for RPS1K75E are listed on our Part Details page. You can also find images and similar parts to RPS1K75E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS1K75E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS1K75E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS1K75E fall under?
The RPS1K75E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RPS1K75E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS1K75E you can contact the distributor directly for product support, shipping queries etc.
Is the RPS1K75E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RPS1K75E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RPS1K75E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS1K75E often in real-time on the comparison pages.
What if I can't find stock of RPS1K75E?
You can fill out our help required form which you can use to request a quote for RPS1K75E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.