Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$892.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.58
|
2,000
in stock
|
Buy Now | |
Electro Enterprises
from US$1.17
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
12
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
element14
from US$912.05
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 12.7mm x 48.26mm |
I.D. Max | - |
I.D. Min | 12.7mm |
Shrink Ratio | 3 |
RPS-1K-10-2/2.0-9 | TTI Europe |
Rps-1K-10-2/2.0-9 |Raychem Te Connectivity RPS-1K-10-2/2.0-9 | Newark Electronics |
Wire Labels&Markers RPS-1K-10-2/2.0-9 | Rapid Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Raychem, Heat Shrink Sleeve,3:1 shrinkg ratio, Commercial Grade, RPS-1K-10-2/2.0-9 | TE Connectivity RPS-1K-10-2/2.0-9 | RS Americas |
HEAT SHRINK MARKER, 12.7MM, WHITE | element14 |
Where can I find additional details, specifications and documents for a RPS-1K-10-2/2.0-9?
Additional datasheets, footprints and schematics for RPS-1K-10-2/2.0-9 are listed on our Part Details page. You can also find images and similar parts to RPS-1K-10-2/2.0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS-1K-10-2/2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS-1K-10-2/2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS-1K-10-2/2.0-9 fall under?
The RPS-1K-10-2/2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RPS-1K-10-2/2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS-1K-10-2/2.0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the RPS-1K-10-2/2.0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPS-1K-10-2/2.0-9 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for RPS-1K-10-2/2.0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS-1K-10-2/2.0-9 often in real-time on the comparison pages.
What if I can't find stock of RPS-1K-10-2/2.0-9?
You can fill out our help required form which you can use to request a quote for RPS-1K-10-2/2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.