RPS0500DH6R80JB Resistors by Vishay Intertechnology

RES THICK FILM 6R8 5% 5KV SCREW

Status: Unknown
Series: RPS 500 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$99.91

Distributor Stock
Logo for RS
RS
from US$136.79
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$152.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$157.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$241.26
-
Buy Now
Logo for element14
element14
from US$99.91
-
Buy Now
Logo for Farnell
Farnell
from US$133.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 6.8ohm
Product Range RPS 500 Series
Power Rating 500W
Resistance Tolerance ± 5%
Resistor Terminals Screw
Voltage Rating 5kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C

Alternative Descriptions

RPS0500 Power Resistor 6R8 500W | RS
Res, Thick Film, 6R8, 5%, 5Kv, Screw | Newark Electronics
Resistor, 6.8 Ohm, ± 5%, 500 W, Thick Film, High Power, Screw | Avnet America
RPS500 Series ALUM Housed Screw Term Thick Film High Pwr Restr,6.8Ohm +/-5% 500W | Spectrol / Sfernice / Vishay RPS0500DH6R80JB | RS Americas
Resistor, 6.8 Ohm, � 5%, 500 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RPS0500DH6R80JB?

Additional datasheets, footprints and schematics for RPS0500DH6R80JB are listed on our Part Details page. You can also find images and similar parts to RPS0500DH6R80JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RPS0500DH6R80JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS0500DH6R80JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RPS0500DH6R80JB fall under?

The RPS0500DH6R80JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RPS0500DH6R80JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RPS0500DH6R80JB you can contact the distributor directly for product support, shipping queries etc.

Is the RPS0500DH6R80JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RPS0500DH6R80JB have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RPS0500DH6R80JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RPS0500DH6R80JB often in real-time on the comparison pages.

What if I can't find stock of RPS0500DH6R80JB?

You can fill out our help required form which you can use to request a quote for RPS0500DH6R80JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay