Status: | Unknown |
---|---|
Series: | RPS 500 Series |
RoHS: | Unknown |
Prices starting from US$138.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$157.27
|
13
in stock
|
Buy Now | |
element14
from US$157.41
|
33
in stock
|
Buy Now | |
Farnell
from US$146.66
|
33
in stock
|
Buy Now | |
Rutronik
from US$138.59
|
-
|
Buy Now | |
Newark Electronics
from US$183.28
|
-
|
Buy Now | |
Future Electronics
from US$160.87
|
-
|
Buy Now | |
Avnet America
from US$157.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 4.7ohm |
---|---|
Product Range | RPS 500 Series |
Power Rating | 500W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Dielectric Strength VDC | 12kV |
Element Limiting Voltage | 5kV |
External Depth | 26mm |
External Length / Height | 73mm |
External Width | 57mm |
Fixing Centres | 57mm |
Fixing Hole Diameter | 4mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Overload Capability | 4xPr for 10 secs |
Power Rating with Heatsink | 500W |
Resistor Case Style | Heat Sinkable Planar |
Resistor Mounting | Panel |
Temperature Coeff. + | 150ppm/°C |
Temperature Coeff. - | 150ppm/°C |
Thermal Resistance | 0.11°C/W |
Tolerance + | 5% |
Tolerance - | 5% |
RESISTOR, 500W 4R7 | element14 |
RPSDH Thick Film Power Resistor 4R7 500W | RS |
RPS0500 4,7R 5% 500W TK150 | Rutronik |
Resistor, Thick Film Pwr, 4.7 Ohm 500W 5% | Newark Electronics |
RES CHAS MNT 4.7 OHM 5% 500W | Future Electronics |
Resistor, 4.7 Ohm, ± 5%, 500 W, Thick Film, High Power, Screw | Avnet America |
Resistor, 4.7 Ohm, � 5%, 500 W, Thick Film, High Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a RPS0500DH4R70JB.?
Additional datasheets, footprints and schematics for RPS0500DH4R70JB. are listed on our Part Details page. You can also find images and similar parts to RPS0500DH4R70JB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS0500DH4R70JB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS0500DH4R70JB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS0500DH4R70JB. fall under?
The RPS0500DH4R70JB. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RPS0500DH4R70JB. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS0500DH4R70JB. you can contact the distributor directly for product support, shipping queries etc.
Is the RPS0500DH4R70JB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPS0500DH4R70JB. have stock available?
Authorised distributors including element14, Farnell, RS, Rutronik and Newark Electronics have stock available or on a lead time for RPS0500DH4R70JB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS0500DH4R70JB. often in real-time on the comparison pages.
What if I can't find stock of RPS0500DH4R70JB.?
You can fill out our help required form which you can use to request a quote for RPS0500DH4R70JB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.