RPS0500DH47R0JB Resistors by Vishay Intertechnology

RESISTOR 500W 47OHM SCREW

Status: Unknown
Series: RPS 500 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$127.25

Distributor Stock
Logo for RS
RS
from US$157.27
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$127.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$176.32
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$154.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$157.04
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$143.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 47ohm
Product Range RPS 500 Series
Power Rating 500W
Resistance Tolerance ± 5%
Resistor Terminals Screw
Voltage Rating 5kV
Resistor Element Material Thick Film
Temperature Coefficient ± 150ppm/°C
Dielectric Strength VDC 12kV
Element Limiting Voltage 5kV
External Depth 26mm
External Length / Height 73mm
External Width 57mm
Fixing Centres 57mm
Fixing Hole Diameter 4mm
Full Power Rating Temperature 70°C
Insulation Resistance 1000000Mohm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Capability 2xPr for 10 secs
Power Rating with Heatsink 500W
Resistor Case Style Heat Sinkable Planar
Resistor Mounting Panel
Temperature Coeff. + 150ppm/°C
Temperature Coeff. - 150ppm/°C
Thermal Resistance 0.11°C/W
Tolerance + 5%
Tolerance - 5%

Alternative Descriptions

RPS0500 47R 5% 500W TK150 | Rutronik
RPSDH Thick Film Power Resistor 47R 500W | RS
Thick Film Resistor Power, 47 Ohm 500W, 5% | Newark Electronics
RPS 500 Series 500 W 47 Ohms 5 % 150 PPM Thick Film Technology Power Resistor | Future Electronics
Resistor, 47 Ohm, ± 5%, 500 W, Thick Film, High Power, Screw | Avnet America
47 OHM 500W 5% | TTI Europe
Resistor, 47 Ohm, � 5%, 500 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RPS0500DH47R0JB?

Additional datasheets, footprints and schematics for RPS0500DH47R0JB are listed on our Part Details page. You can also find images and similar parts to RPS0500DH47R0JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RPS0500DH47R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS0500DH47R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RPS0500DH47R0JB fall under?

The RPS0500DH47R0JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RPS0500DH47R0JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RPS0500DH47R0JB you can contact the distributor directly for product support, shipping queries etc.

Is the RPS0500DH47R0JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RPS0500DH47R0JB have stock available?

Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RPS0500DH47R0JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RPS0500DH47R0JB often in real-time on the comparison pages.

What if I can't find stock of RPS0500DH47R0JB?

You can fill out our help required form which you can use to request a quote for RPS0500DH47R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay