RPS0500DH3R60JB Resistors by Vishay Intertechnology

RES THICK FILM 3R6 5% 5KV SCREW

Status: Unknown
Series: RPS 500 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$131.91

Distributor Stock
Logo for RS
RS
from US$141.49
15
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$138.59
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$155.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$157.04
-
Buy Now
Logo for RS Americas
RS Americas
from US$241.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$131.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 3.6ohm
Product Range RPS 500 Series
Power Rating 250W
Resistance Tolerance ± 5%
Voltage Rating 5kV
Resistor Element Type Thick Film
Temperature Coefficient ± 150ppm/°C

Alternative Descriptions

RPS0500 Power Resistor 3R6 500W | RS
RPS0500 3,6R 5% 500W TK150 | Rutronik
Res, Thick Film, 3R6, 5%, 5Kv, Screw | Newark Electronics
Resistor, 3.6 Ohm, ± 5%, 500 W, Thick Film, High Power, Screw | Avnet America
RPS500 Series ALUM Housed Screw Term Thick Film High Pwr Restr,3.6Ohm +/-5% 500W | Spectrol / Sfernice / Vishay RPS0500DH3R60JB | RS Americas
3.6 OHM 500W 5% | TTI Europe
Resistor, 3.6 Ohm, � 5%, 500 W, Thick Film, High Power, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RPS0500DH3R60JB?

Additional datasheets, footprints and schematics for RPS0500DH3R60JB are listed on our Part Details page. You can also find images and similar parts to RPS0500DH3R60JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RPS0500DH3R60JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS0500DH3R60JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RPS0500DH3R60JB fall under?

The RPS0500DH3R60JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RPS0500DH3R60JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RPS0500DH3R60JB you can contact the distributor directly for product support, shipping queries etc.

Is the RPS0500DH3R60JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RPS0500DH3R60JB have stock available?

Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for RPS0500DH3R60JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RPS0500DH3R60JB often in real-time on the comparison pages.

What if I can't find stock of RPS0500DH3R60JB?

You can fill out our help required form which you can use to request a quote for RPS0500DH3R60JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay