RPS0500DH2202KB Resistors by Vishay Intertechnology

RES THICK FILM 22K 10% 5KV SCREW

Status: Unknown
Series: RPS 500 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.23

Distributor Stock
Logo for Farnell
Farnell
from US$156.87
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.23
2
in stock
Buy Now
Logo for element14
element14
from US$258.05
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$149.53
-
Buy Now

Specifications

Resistance 22kohm
Product Range RPS 500 Series
Power Rating 250W
Resistance Tolerance ± 10%
Voltage Rating 5kV
Resistor Element Type Thick Film
Temperature Coefficient ± 150ppm/°C

Alternative Descriptions

Res, Thick Film, 22K, 10%, 5Kv, Screw | Newark Electronics
RES, THICK FILM, 22K, 10%, 5KV, SCREW | element14
Resistor, 22 kOhm, ± 10%, 500 W, Thick Film, High Power, Screw | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RPS0500DH2202KB?

Additional datasheets, footprints and schematics for RPS0500DH2202KB are listed on our Part Details page. You can also find images and similar parts to RPS0500DH2202KB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RPS0500DH2202KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS0500DH2202KB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RPS0500DH2202KB fall under?

The RPS0500DH2202KB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RPS0500DH2202KB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RPS0500DH2202KB you can contact the distributor directly for product support, shipping queries etc.

Is the RPS0500DH2202KB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RPS0500DH2202KB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RPS0500DH2202KB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RPS0500DH2202KB often in real-time on the comparison pages.

What if I can't find stock of RPS0500DH2202KB?

You can fill out our help required form which you can use to request a quote for RPS0500DH2202KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay