Status: | Unknown |
---|---|
Series: | RPS250 Series |
RoHS: | Unknown |
Resistance | 0.47ohm |
---|---|
Product Range | RPS250 Series |
Power Rating | 250W |
Resistance Tolerance | ± 5% |
Voltage Rating | 5kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 250ppm/°C |
Automotive Qualification Standard | - |
Resistor Terminals | Screw |
Rps 250D H U47 5% Za3 Bo15 E /Box |Vishay RPS0250DHR470JBZA3 | Newark Electronics |
Resistor, 470 Milliohm, ± 5%, 250 W, Thick Film, Power, Screw | Avnet America |
Where can I find additional details, specifications and documents for a RPS0250DHR470JBZA3?
Additional datasheets, footprints and schematics for RPS0250DHR470JBZA3 are listed on our Part Details page. You can also find images and similar parts to RPS0250DHR470JBZA3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPS0250DHR470JBZA3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPS0250DHR470JBZA3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPS0250DHR470JBZA3 fall under?
The RPS0250DHR470JBZA3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RPS0250DHR470JBZA3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPS0250DHR470JBZA3 you can contact the distributor directly for product support, shipping queries etc.
Is the RPS0250DHR470JBZA3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPS0250DHR470JBZA3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RPS0250DHR470JBZA3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPS0250DHR470JBZA3 often in real-time on the comparison pages.
What if I can't find stock of RPS0250DHR470JBZA3?
You can fill out our help required form which you can use to request a quote for RPS0250DHR470JBZA3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.