Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
Future Electronics
from US$0.78
|
26,010
in stock
|
Buy Now | |
CoreStaff
from US$0.54
|
19,007
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
300
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
-
|
Buy Now | |
Farnell
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Higf sensitivity |
Light weight and compact |
Package TOP | THD |
---|---|
Output Type | Phototransistor |
Focus Length[mm] | 6 |
Wavelength λP(Typ.)[nm] | 940 |
Operating Temperature (Min.)[°C] | -25 |
Package Size [mm] | 6.4x6.5 (t=4.9) |
General Size 50 mA 30 V 800 nm Through Hole Reflective Photosensor | Future Electronics |
Photointerrupter Reflective Phototransistor 4-Pin Rohs Compliant: Yes |Rohm RPR-220 | Newark Electronics |
Photointerrupter Reflective Phototransistor 4-Pin | Avnet America |
REFLECTIVE SENSOR / BURKERT | Rutronik |
Reflective Photosensor IR+Transistor 6mm | RS |
PHOTO SENSOR, REFLECTIVE, 60MM | Farnell |
Where can I find additional details, specifications and documents for a RPR-220?
Additional datasheets, footprints and schematics for RPR-220 are listed on our Part Details page. You can also find images and similar parts to RPR-220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPR-220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPR-220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPR-220 fall under?
The RPR-220 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to RPR-220 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPR-220 you can contact the distributor directly for product support, shipping queries etc.
Is the RPR-220 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RPR-220 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for RPR-220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPR-220 often in real-time on the comparison pages.
What if I can't find stock of RPR-220?
You can fill out our help required form which you can use to request a quote for RPR-220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.