Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now |
Carrier Frequency | - |
---|---|
Transmission Range | - |
Directivity | - |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1371 |
No. of Pins | 3Pins |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
IR RECEIVER, TOP VIEW SMD | Farnell |
Where can I find additional details, specifications and documents for a RPMS1371-H19E4A?
Additional datasheets, footprints and schematics for RPMS1371-H19E4A are listed on our Part Details page. You can also find images and similar parts to RPMS1371-H19E4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPMS1371-H19E4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPMS1371-H19E4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPMS1371-H19E4A fall under?
The RPMS1371-H19E4A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to RPMS1371-H19E4A when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPMS1371-H19E4A you can contact the distributor directly for product support, shipping queries etc.
Is the RPMS1371-H19E4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPMS1371-H19E4A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RPMS1371-H19E4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPMS1371-H19E4A often in real-time on the comparison pages.
What if I can't find stock of RPMS1371-H19E4A?
You can fill out our help required form which you can use to request a quote for RPMS1371-H19E4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.