| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Silicon Manufacturer | Broadcom |
|---|---|
| No. of Bits | 64bit |
| Silicon Family Name | BCM2xxx |
| Core Architecture | ARM |
| Core Sub-Architecture | Cortex-A72 |
| Silicon Core Number | BCM2711 |
| RoHS Compliant | Yes |
| Raspberry Pi 4B Starter Kit, 4Gb, White |Multicomp Pro RPI4-MP-STARTER KIT-WHITE-4GB | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI4-MP-STARTER KIT-WHITE-4GB?
Additional datasheets, footprints and schematics for RPI4-MP-STARTER KIT-WHITE-4GB are listed on our Part Details page. You can also find images and similar parts to RPI4-MP-STARTER KIT-WHITE-4GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI4-MP-STARTER KIT-WHITE-4GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI4-MP-STARTER KIT-WHITE-4GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI4-MP-STARTER KIT-WHITE-4GB fall under?
The RPI4-MP-STARTER KIT-WHITE-4GB is listed under Embedded Computers, Education & Maker Boards > Raspberry Pi > Embedded Development Kits - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI4-MP-STARTER KIT-WHITE-4GB when available in the Embedded Development Kits - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI4-MP-STARTER KIT-WHITE-4GB you can contact the distributor directly for product support, shipping queries etc.
Is the RPI4-MP-STARTER KIT-WHITE-4GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RPI4-MP-STARTER KIT-WHITE-4GB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RPI4-MP-STARTER KIT-WHITE-4GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI4-MP-STARTER KIT-WHITE-4GB often in real-time on the comparison pages.
What if I can't find stock of RPI4-MP-STARTER KIT-WHITE-4GB?
You can fill out our help required form which you can use to request a quote for RPI4-MP-STARTER KIT-WHITE-4GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.