Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A72 |
Silicon Core Number | BCM2711 |
Kit Contents | Raspberry Pi 4 Model B Board |
RoHS Compliant | Yes |
RASPBERRY PI 4 MODEL B, CORTEX-A72, 8GB | element14 |
Raspberry Pi 4 Model B, 8Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI4-MODBP-8GB?
Additional datasheets, footprints and schematics for RPI4-MODBP-8GB are listed on our Part Details page. You can also find images and similar parts to RPI4-MODBP-8GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI4-MODBP-8GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI4-MODBP-8GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI4-MODBP-8GB you can contact the distributor directly for product support, shipping queries etc.
Is the RPI4-MODBP-8GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RPI4-MODBP-8GB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RPI4-MODBP-8GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI4-MODBP-8GB often in real-time on the comparison pages.
What if I can't find stock of RPI4-MODBP-8GB?
You can fill out our help required form which you can use to request a quote for RPI4-MODBP-8GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.