Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Sony |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | CXD2880 |
Silicon Family Name | - |
For Use With | Raspberry Pi |
Kit Contents | Raspberry Pi TV HAT 3 x Standoffs 5 x Screws 40 Way GPIO Header TV Aerial Adapter |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Add On Board |
ADD ON BOARD, RASPBERRY PI | Farnell |
Add On Board, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a RPI-TV-UHAT?
Additional datasheets, footprints and schematics for RPI-TV-UHAT are listed on our Part Details page. You can also find images and similar parts to RPI-TV-UHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI-TV-UHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI-TV-UHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI-TV-UHAT fall under?
The RPI-TV-UHAT is listed under Raspberry Pi Parts.
Can I view similar or alternative parts?
You can view similar parts to RPI-TV-UHAT when available in the Raspberry Pi Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI-TV-UHAT you can contact the distributor directly for product support, shipping queries etc.
Is the RPI-TV-UHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI-TV-UHAT have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RPI-TV-UHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI-TV-UHAT often in real-time on the comparison pages.
What if I can't find stock of RPI-TV-UHAT?
You can fill out our help required form which you can use to request a quote for RPI-TV-UHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.