Status: | Unknown |
---|---|
Series: | Phoenix Contact RPI-BC Dev Kit |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi A+ |
Kit Contents | Adaptor Board |
Product Range | Phoenix Contact RPI-BC Dev Kit |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Adaptor |
Features | Component Housing Polyamide Material Anthracite Grey Colour 89.7 mm Length |
Where can I find additional details, specifications and documents for a RPI-BC A+-ADAPTER ATGY?
Additional datasheets, footprints and schematics for RPI-BC A+-ADAPTER ATGY are listed on our Part Details page. You can also find images and similar parts to RPI-BC A+-ADAPTER ATGY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI-BC A+-ADAPTER ATGY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI-BC A+-ADAPTER ATGY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI-BC A+-ADAPTER ATGY fall under?
The RPI-BC A+-ADAPTER ATGY is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI-BC A+-ADAPTER ATGY when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI-BC A+-ADAPTER ATGY you can contact the distributor directly for product support, shipping queries etc.
Is the RPI-BC A+-ADAPTER ATGY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI-BC A+-ADAPTER ATGY have stock available?
There is no stock from authorised distributors for RPI-BC A+-ADAPTER ATGY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI-BC A+-ADAPTER ATGY often in real-time on the comparison pages.
What if I can't find stock of RPI-BC A+-ADAPTER ATGY?
You can fill out our help required form which you can use to request a quote for RPI-BC A+-ADAPTER ATGY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.