Status: | Unknown |
---|---|
Series: | Phoenix Contact RPI-BC Dev Kit |
RoHS: | Unknown |
Accessory Type | Electronic Housing |
---|---|
For Use With | Raspberry Pi A+ B+ B2 B3 |
Product Range | Phoenix Contact RPI-BC Dev Kit |
SVHC | No SVHC (15-Jan-2019) |
Features | DIN Rail Housing Polycarbonate Material Light Grey Colour 89.7 x 62.2 x 107.6mm(L x H x W) |
ELECTRONIC HOUSING, RASPBERRY PI, GREY | element14 |
Electronic Housing, Raspberry Pi | Newark Electronics |
Enclosure: for computer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a RPI-BC 107 6 DEV-KIT KMGY?
Additional datasheets, footprints and schematics for RPI-BC 107 6 DEV-KIT KMGY are listed on our Part Details page. You can also find images and similar parts to RPI-BC 107 6 DEV-KIT KMGY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI-BC 107 6 DEV-KIT KMGY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI-BC 107 6 DEV-KIT KMGY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI-BC 107 6 DEV-KIT KMGY fall under?
The RPI-BC 107 6 DEV-KIT KMGY is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to RPI-BC 107 6 DEV-KIT KMGY when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI-BC 107 6 DEV-KIT KMGY you can contact the distributor directly for product support, shipping queries etc.
Is the RPI-BC 107 6 DEV-KIT KMGY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPI-BC 107 6 DEV-KIT KMGY have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for RPI-BC 107 6 DEV-KIT KMGY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI-BC 107 6 DEV-KIT KMGY often in real-time on the comparison pages.
What if I can't find stock of RPI-BC 107 6 DEV-KIT KMGY?
You can fill out our help required form which you can use to request a quote for RPI-BC 107 6 DEV-KIT KMGY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.