Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.40
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
6,908
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
2,000
in stock
|
Buy Now | |
RS
from US$0.37
|
420
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gap width3.0mm |
Small dip type |
Type | Small Type |
---|---|
Gap Width[mm] | 3 |
Slit Width[mm] | 0.4 |
Output Type | Phototransistor |
Collector Current(Min.)[mA] | 0.2 |
VCE[V]@Collector Current | 5 |
IF[mA]@Collector Current | 20 |
Operating Temperature (Min.)[°C] | -25 |
Package Size [mm] | 6.4x4.2 (t=5.4) |
RPI Series 800 nm 30 V 50 mA Through Hole 3 mm Small Gap Photointerrupter | Future Electronics |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 3mm Phototransistor 4-Pin | Avnet America |
Where can I find additional details, specifications and documents for a RPI-352?
Additional datasheets, footprints and schematics for RPI-352 are listed on our Part Details page. You can also find images and similar parts to RPI-352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPI-352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPI-352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPI-352 fall under?
The RPI-352 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to RPI-352 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPI-352 you can contact the distributor directly for product support, shipping queries etc.
Is the RPI-352 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RPI-352 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Rutronik have stock available or on a lead time for RPI-352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPI-352 often in real-time on the comparison pages.
What if I can't find stock of RPI-352?
You can fill out our help required form which you can use to request a quote for RPI-352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.