Status: | Unknown |
---|---|
Series: | RPA60-FW Series |
RoHS: | Unknown |
Prices starting from US$50.30
No. of Outputs | 1 Output |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA60-FW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 16.8mm |
Depth | 50.8mm |
SVHC | No SVHC (15-Jan-2019) |
Isolated DC/DC Converters - Through Hole 60W 9-36Vin 15Vout 4A | Sager |
Dc-Dc Converter, 15V, 4A | Newark Electronics |
CONV DC/DC 60W 9-36VIN 15VOUT THT 2x1"" | Future Electronics |
DC-DC Converter, 2"x1" 1.5kV reg, 4:1, Single Out, 60W, 15V Out, RPA60-FW Ser | RECOM Power Inc. RPA60-2415SFW/N | RS Americas |
DC-DC CONVERTER, 15V, 4A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a RPA60-2415SFW/N?
Additional datasheets, footprints and schematics for RPA60-2415SFW/N are listed on our Part Details page. You can also find images and similar parts to RPA60-2415SFW/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA60-2415SFW/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA60-2415SFW/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA60-2415SFW/N fall under?
The RPA60-2415SFW/N is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA60-2415SFW/N when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA60-2415SFW/N you can contact the distributor directly for product support, shipping queries etc.
Is the RPA60-2415SFW/N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA60-2415SFW/N have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for RPA60-2415SFW/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA60-2415SFW/N often in real-time on the comparison pages.
What if I can't find stock of RPA60-2415SFW/N?
You can fill out our help required form which you can use to request a quote for RPA60-2415SFW/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.