Status: | Unknown |
---|---|
Series: | RPA30-AW Series |
RoHS: | Unknown |
Prices starting from US$40.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.97
|
No stock
|
Buy Now | |
Schukat Electronic
from US$42.36
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$56.28
|
-
|
Buy Now | |
Future Electronics
from US$51.33
|
-
|
Buy Now | |
RS Americas
from US$48.35
|
-
|
Buy Now | |
element14
from US$68.22
|
-
|
Buy Now | |
Richardson RFPD
from US$40.15
|
-
|
Buy Now | |
Sager
from US$44.91
|
-
|
Buy Now | |
Farnell
from US$51.55
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 1A |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA30-AW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Conv 9-36:+-15V 2A 1,6kV | Schukat Electronic |
DC/DC Converter Isolated +/-15V 30W | RS |
Dc-Dc Converter, 2 O/P, 30W | Newark Electronics |
CONV DC/DC 30W 9-36VIN +/-15VOUT THT 1x1"" | Future Electronics |
DC-DC Converter, 1"x1" 1.6kV reg, 4:1,Dual Out,30W,+/-15V Out, RPA30-AW Seri | RECOM Power Inc. RPA30-2415DAW/P | RS Americas |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 30W 9-36Vin +/-15Vout 1A | Sager |
Where can I find additional details, specifications and documents for a RPA30-2415DAW/P?
Additional datasheets, footprints and schematics for RPA30-2415DAW/P are listed on our Part Details page. You can also find images and similar parts to RPA30-2415DAW/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA30-2415DAW/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA30-2415DAW/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA30-2415DAW/P fall under?
The RPA30-2415DAW/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA30-2415DAW/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA30-2415DAW/P you can contact the distributor directly for product support, shipping queries etc.
Is the RPA30-2415DAW/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA30-2415DAW/P have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RPA30-2415DAW/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA30-2415DAW/P often in real-time on the comparison pages.
What if I can't find stock of RPA30-2415DAW/P?
You can fill out our help required form which you can use to request a quote for RPA30-2415DAW/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.