Status: | Unknown |
---|---|
Series: | RPA30-AW Series |
RoHS: | Unknown |
Prices starting from US$40.15
No. of Outputs | 2 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 1.25A |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA30-AW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Converter Isolated +/-12V 30W | RS |
Dc-Dc Converter, 2 O/P, 30W | Newark Electronics |
CONV DC/DC 30W 9-36VIN +/-12VOUT THT 1x1"" | Future Electronics |
DC-DC CONVERTER, 2 O/P, 30W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 30W 9-36Vin +/-12Vout 1.25A | Sager |
Where can I find additional details, specifications and documents for a RPA30-2412DAW/P?
Additional datasheets, footprints and schematics for RPA30-2412DAW/P are listed on our Part Details page. You can also find images and similar parts to RPA30-2412DAW/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA30-2412DAW/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA30-2412DAW/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA30-2412DAW/P fall under?
The RPA30-2412DAW/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA30-2412DAW/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA30-2412DAW/P you can contact the distributor directly for product support, shipping queries etc.
Is the RPA30-2412DAW/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA30-2412DAW/P have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and Richardson RFPD have stock available or on a lead time for RPA30-2412DAW/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA30-2412DAW/P often in real-time on the comparison pages.
What if I can't find stock of RPA30-2412DAW/P?
You can fill out our help required form which you can use to request a quote for RPA30-2412DAW/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.