Status: | Unknown |
---|---|
Series: | RPA20-AW Series |
RoHS: | Unknown |
Prices starting from US$33.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.43
|
No stock
|
Buy Now | |
Chip One Stop
from US$33.20
|
6
in stock
|
Buy Now | |
Rutronik
from US$54.21
|
-
|
Buy Now | |
Newark Electronics
from US$54.45
|
-
|
Buy Now | |
Future Electronics
from US$44.56
|
-
|
Buy Now | |
element14
from US$43.31
|
-
|
Buy Now | |
Richardson RFPD
from US$38.84
|
-
|
Buy Now | |
Sager
from US$43.46
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 20W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.67A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RPA20-AW Series |
Input Voltage DC Min | 9V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 10.2mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Mod 9-36V to 12V 20W 1.6kV THT | Rutronik |
Dc-Dc Converter, 12V, 20W | Newark Electronics |
CONV DC/DC 20W 9-36VIN 12VOUT THT 1x1"" | Future Electronics |
DC-DC CONVERTER, 12V, 20W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 20W 9-36Vin 12Vout 1.67A | Sager |
Where can I find additional details, specifications and documents for a RPA20-2412SAW/P?
Additional datasheets, footprints and schematics for RPA20-2412SAW/P are listed on our Part Details page. You can also find images and similar parts to RPA20-2412SAW/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RPA20-2412SAW/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RPA20-2412SAW/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RPA20-2412SAW/P fall under?
The RPA20-2412SAW/P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RPA20-2412SAW/P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RPA20-2412SAW/P you can contact the distributor directly for product support, shipping queries etc.
Is the RPA20-2412SAW/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RPA20-2412SAW/P have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for RPA20-2412SAW/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RPA20-2412SAW/P often in real-time on the comparison pages.
What if I can't find stock of RPA20-2412SAW/P?
You can fill out our help required form which you can use to request a quote for RPA20-2412SAW/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.