Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Round |
---|---|
Spacer Material | PVC (Polyvinylchloride) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.445mm |
Overall Length | 19.05mm |
Product Range | - |
Body Diameter | 6.4mm |
Bore Size | 4.5mm |
Where can I find additional details, specifications and documents for a RP8-750?
Additional datasheets, footprints and schematics for RP8-750 are listed on our Part Details page. You can also find images and similar parts to RP8-750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP8-750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP8-750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP8-750 fall under?
The RP8-750 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to RP8-750 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP8-750 you can contact the distributor directly for product support, shipping queries etc.
Is the RP8-750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP8-750 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RP8-750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP8-750 often in real-time on the comparison pages.
What if I can't find stock of RP8-750?
You can fill out our help required form which you can use to request a quote for RP8-750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.