Status: | Unknown |
---|---|
Series: | RPII/2 Series |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.64
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$15.40
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$10.58
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
41
in stock
|
Buy Now | |
Avnet America
from US$18.33
|
-
|
Buy Now | |
TTI Europe
from US$9.24
|
-
|
Buy Now | |
Farnell
from US$3.52
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 8A |
Product Range | RPII/2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 68ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
General Purpose Relays RP821006 | Rapid Electronics |
Rp821006 |Schrack Te Connectivity RP821006 | Newark Electronics |
DPDT PCB power relay,8A 6Vdc coil | RS |
Electromechanical Relay DPDT 14A 6VDC 68Ohm Through Hole | Avnet America |
POWER RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RP821006?
Additional datasheets, footprints and schematics for RP821006 are listed on our Part Details page. You can also find images and similar parts to RP821006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP821006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP821006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP821006 fall under?
The RP821006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RP821006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP821006 you can contact the distributor directly for product support, shipping queries etc.
Is the RP821006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP821006 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for RP821006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP821006 often in real-time on the comparison pages.
What if I can't find stock of RP821006?
You can fill out our help required form which you can use to request a quote for RP821006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.