Status: | Unknown |
---|---|
Series: | RP73P Series |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
819
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
819
in stock
|
Buy Now | |
element14
from US$0.12
|
819
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now |
Resistor Case Style | 0402 ^1005 Metric] |
---|---|
Resistance | 9.09kohm |
Product Range | RP73P Series |
Voltage Rating | 50V |
Resistor Element Type | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Thin Film Res.-SMD RP 1E 0.1W 9K09 0.1% 25PPM 1K | Rapid Electronics |
Res, 9K09, 0.1%, 0.1W, 0402, Thin Film | Newark Electronics |
RES, 9K09, 0.1%, 0.1W, 0402, THIN FILM | element14 |
SMD Chip Resistor, 9.09 kOhm, ± 0.1%, 100 mW, 0402 [1005 Metric], Thin Film, High Power Precision | Avnet America |
9.09K OHM .1W .1% 25PPM | TTI Europe |
Special Order: RP 1E 0.1W 9K09 0.1% 25PPM 1K RL Resistance Value: 9.09K Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 9.09K Ω Thin Film Precision Resistor .1 % | Part Number: RP73PF1E9K09BTDF | Internal Number: 8-2176311-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RP73PF1E9K09BTDF?
Additional datasheets, footprints and schematics for RP73PF1E9K09BTDF are listed on our Part Details page. You can also find images and similar parts to RP73PF1E9K09BTDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RP73PF1E9K09BTDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RP73PF1E9K09BTDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RP73PF1E9K09BTDF fall under?
The RP73PF1E9K09BTDF is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to RP73PF1E9K09BTDF when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RP73PF1E9K09BTDF you can contact the distributor directly for product support, shipping queries etc.
Is the RP73PF1E9K09BTDF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RP73PF1E9K09BTDF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for RP73PF1E9K09BTDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RP73PF1E9K09BTDF often in real-time on the comparison pages.
What if I can't find stock of RP73PF1E9K09BTDF?
You can fill out our help required form which you can use to request a quote for RP73PF1E9K09BTDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.